The KER460UL is a 3-pole, non-fused, stainless steel enclosed motor disconnect switch rated for 600 V AC and 60 A general use current, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, an IP66 protection level, and a UL Type 4X enclosure rated for corrosive environments such as food processing and mining. The switch is lockable with up to three padlocks, has a terminal size acceptance of 12-4 AWG copper conductors, and a terminal torque of 16 lb. in. (1.8 Nm). It operates within a temperature range of -20 °C to +40 °C and is constructed from AISI 316 stainless steel. Dimensions are 160 mm height, 139 mm width, and 90 mm depth, with a weight of 1.35 kg (2.98 lb).
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
Features:
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER460UL | KER460UL |
| Product Name | Motor Disconnect Switches | 3 Pole Stainless Steel Enclosed Motor Disconnect Switches |
| Current Rating | 60 amps | 60 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 25 HP | 3 to 25 HP |
| Interrupt Capacity | 10 kiloamps | 10 kiloamps |
| Poles | 4P | 4P |