The KEM4150L Y/R is a 4-pole polycarbonate enclosed motor disconnect switch rated for 16 A to 150 A at 600 V, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, an operating temperature range of -20 °C to +40 °C, and is UL Listed as Type 4 and/or 4X for watertight enclosures. The switch supports toggle handle operation and includes access to a comprehensive range of accessories.
Features:
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEM4150L Y/R | KEM4150L Y/R |
| Product Name | 4 Pole Polycarbonate Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Current Rating | 150 amps | 150 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 5 to 60 HP | 60 HP |
| Interrupt Capacity | 10 kiloamps | 10 kiloamps |