The KER380UL is a 3-pole, non-fused, stainless steel enclosed motor disconnect switch rated for 80 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, an IP66 and UL Type 4X enclosure rated for corrosion resistance, and operates within -20 °C to +40 °C. The switch accepts 8-1/0 AWG copper conductors with a terminal torque of 50 lb. in. (5.6 Nm), uses a 5 mm Allen key screw, and is lockable with up to three padlocks. Its dimensions are 160 mm height, 125 mm width, and 139 mm depth, weighing 2.66 kg (5.87 lb).
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
Features:
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER380UL | KER380UL |
| Product Name | Motor Disconnect Switches | 3 Pole Stainless Steel Enclosed Motor Disconnect Switches |
| Current Rating | 80 amps | 80 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 30 HP | 3 to 40 HP |
| Interrupt Capacity | 10 kiloamps | 10 kiloamps |
| Poles | 3P | 3P |