Altech Corp. 3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER360UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KER360UL Y/R is a 3-pole, stainless steel enclosed motor disconnect switch with a yellow/red handle, rated for 60 A and 600 V AC, designed for use in corrosive environments such as food processing and brewing. It features an IP66 and UL Type 4X enclosure rating, is constructed from AISI 316 stainless steel, and supports terminal connections for 12-4 AWG copper conductors with a torque of 16 lb·in (1.8 Nm). The switch has a short circuit withstand rating of 10 kA with an upstream fuse, operates between -20 °C and +40 °C, and is lockable with up to three padlocks. Dimensions are 160 mm height, 125 mm width, and 90 mm depth, with a weight of 1.35 kg (2.98 lb).

Datasheet Summary
Powered by GS/AI

The KER360UL Y/R is a 3-pole, stainless steel enclosed motor disconnect switch with a yellow/red handle, rated for 60 A and 600 V AC, designed for use in corrosive environments such as food processing and brewing. It features an IP66 and UL Type 4X enclosure rating, is constructed from AISI 316 stainless steel, and supports terminal connections for 12-4 AWG copper conductors with a torque of 16 lb·in (1.8 Nm). The switch has a short circuit withstand rating of 10 kA with an upstream fuse, operates between -20 °C and +40 °C, and is lockable with up to three padlocks. Dimensions are 160 mm height, 125 mm width, and 90 mm depth, with a weight of 1.35 kg (2.98 lb).

Suppliers

Company
Product
Description
Supplier Links
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER360UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Stainless Steel Enclosed Motor Disconnect Switches
KER360UL Y/R
3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER360UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KER360UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KER360UL Y/R
Motor Disconnect Switches KER360UL Y/R
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KER360UL Y/R KER360UL Y/R
Product Name 3 Pole Stainless Steel Enclosed Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
4 Pole Extended/Direct Handle Motor Disconnect Switches - VKA4100N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM425UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details