Altech Corp. Motor Disconnect Switches KEA4125UL

Description
Non-Fused Aluminum Enclosed Motor Disconnect Switch
Request a Quote Datasheet
Description
Non-Fused Aluminum Enclosed Motor Disconnect Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - KEA4125UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEA4125UL
Motor Disconnect Switches KEA4125UL
Non-Fused Aluminum Enclosed Motor Disconnect Switch

Non-Fused Aluminum Enclosed Motor Disconnect Switch

Buy Now Datasheet
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA4125UL - Altech Corp.
Flemington, NJ, USA
4 Pole Aluminum Enclosed Motor Disconnect Switch
KEA4125UL
4 Pole Aluminum Enclosed Motor Disconnect Switch KEA4125UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEA4125UL KEA4125UL
Product Name Motor Disconnect Switches 4 Pole Aluminum Enclosed Motor Disconnect Switch
Current Rating 125 amps 125 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 50 HP 5 to 60 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Poles 4P 4P
Unlock Full Specs
to access all available technical data

Similar Products

U3 Encl. Disconnect Switches, 3 Pole - KEM340L Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4125L  Y/R - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 5 to 60 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER380UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KEM416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details