Non-Fused Polycarbonate Enclosed Motor Disconnect Switch with 3 poles, rated for 16 A general purpose current and 600 V AC, designed for motor applications with a motor full-load current of 14 A at 480 V AC. Features a lockable, defeatable handle compatible with up to three padlocks, UL Type 4X and IEC IP65 environmental ratings, UV and chemical resistance, and terminal acceptability for 14-8 AWG copper conductors with a torque of 16 lb. in. (1.8 Nm). Enclosure dimensions are 144 mm x 131 mm x 96 mm, weight is 0.49 kg (1.08 lb.), and it supports auxiliary contacts KU1.V and KU2.V. Short-circuit withstand rating is 10 kA at 600 V. Maximum upstream fuse rating is 30 A for K5, RK5, or 60 A for RK1 class fuses. Terminal screw head type is No. 2 Pozidrive.
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | KEM416UL |
| Product Name | Motor Disconnect Switches |
| Current Rating | 16 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 10 HP |