EVA3125 + K/EVA is a three-pole toggle handle motor disconnect switch rated for 125 A general purpose current and 600 V AC, with a motor full-load current rating of 68 A at 600 V AC. It is lockable with one padlock and includes a cover plate. The switch accommodates 8 to 1/0 AWG copper conductors with a terminal torque of 50 lb. in. (5.6 Nm), secured with a 5 mm Allen key screw. It has a short-circuit withstand rating of 10 kA at 600 V AC with a maximum fuse, and weighs 0.480 kg (1.058 lb.).
Toggle Handle Motor Disconnect Switches
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | EVA3125 + K/EVA |
| Product Name | Motor Disconnect Switches |
| Current Rating | 125 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 50 HP |