The KU460UL98 is a 4-pole UL98 motor disconnect switch with a sheet metal enclosure, rated for 60 A general purpose current and 600 VAC maximum voltage. It has a short-circuit withstand rating of 50 kA/60 A Class J, terminal acceptability for 8 to 1/0 AWG copper conductors at 75°C, and a terminal torque of 65 lb·in (6.0 Nm). The switch is lockable with up to three padlocks, features a defeatable handle, and meets UL Type 4 and IEC IP65 protection standards. Its dimensions are TR02, and it weighs 0.59 kg.
UL98 Motor Disconnect Switch - Extended
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KU460UL98 | KU460UL98 |
| Product Name | UL98 Motor Disconnect Switch, Extended | Motor Disconnect Switches |
| Power | AC | |
| Phase | Single Phase; Three Phase | |
| Current Rating | 60 amps | 60 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 5 to 75 HP | 40 HP |