Altech Corp. 3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM3125L Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM3125L Y/R - Altech Corp.
Flemington, NJ, USA
3 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM3125L Y/R
3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM3125L Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEM3125L Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM3125L Y/R
Motor Disconnect Switches KEM3125L Y/R
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet
Switch, Motor Disconnect, Enclosed, 125AMP, MF10 Enclosure Size - 70156981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, Enclosed, 125AMP, MF10 Enclosure Size
70156981
Switch, Motor Disconnect, Enclosed, 125AMP, MF10 Enclosure Size 70156981
600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches Toggle switches Non-fused switch DIN Rail and panel mount available Snap on auxiliary contacts Available as rotary switches for extended or direct handle

600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches

  • Toggle switches
  • Non-fused switch
  • DIN Rail and panel mount available
  • Snap on auxiliary contacts
  • Available as rotary switches for extended or direct handle
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KEM3125L Y/R KEM3125L Y/R 70156981
Product Name 3 pole Polycarbonate Enclosed Motor Disconnect Switches Motor Disconnect Switches Switch, Motor Disconnect, Enclosed, 125AMP, MF10 Enclosure Size
Type Fusible Non-Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount Panel
Current Rating 125 amps 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Extended/Direct Handle Motor Disconnect Switches - KU416N - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 0.7500 to 7.5 HP
View Details
Disconnect and Test Terminals - CDTTU - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER3125UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details