Altech Corp. Motor Disconnect Switches KEM3100L

Description
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Request a Quote Datasheet
Description
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - KEM3100L - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM3100L
Motor Disconnect Switches KEM3100L
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM3100L - Altech Corp.
Flemington, NJ, USA
3 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM3100L
3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM3100L
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switch Non-Fused Switch Operating Temperature is -20°C to +40°C

Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.

Features:

  • General Use Rating - 16A to 150A/600V
  • Toggle Switch
  • Non-Fused Switch
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEM3100L KEM3100L
Product Name Motor Disconnect Switches 3 pole Polycarbonate Enclosed Motor Disconnect Switches
Current Rating 100 amps 100 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 40 HP 3 to 50 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Poles 3P 3P
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - RT 425 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
UL98 Motor Disconnect Switch, Extended - KU360UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET3100UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER460UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details