Altech Corp. 3 Pole Aluminum Enclosed Motor Disconnect Switch KEA3125UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Aluminum Enclosed Motor Disconnect Switch - KEA3125UL - Altech Corp.
Flemington, NJ, USA
3 Pole Aluminum Enclosed Motor Disconnect Switch
KEA3125UL
3 Pole Aluminum Enclosed Motor Disconnect Switch KEA3125UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEA3125UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEA3125UL
Motor Disconnect Switches KEA3125UL
Non-Fused Aluminum Enclosed Motor Disconnect Switch

Non-Fused Aluminum Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEA3125UL KEA3125UL
Product Name 3 Pole Aluminum Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect and Test Terminals - CDTTU - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase
View Details
Motor Disconnect Switches - KEA440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 20 HP
View Details