Altech Corp. Motor Disconnect Switches 2.V160KU

Description
Suitable Accessories - Side Mounted Auxiliary Switches
Request a Quote
Description
Suitable Accessories - Side Mounted Auxiliary Switches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2.V160KU is a side-mounted auxiliary switch accessory for UL98 motor disconnect switches, featuring one normally open and one normally closed contact, rated for 16 A at 1/2 HP and 125-250 V AC. It is designed for use with lockable disconnect switches that have a 1 1/4" padlock hasp capable of accepting up to three padlocks. The switch shaft length is 200 mm, constructed of steel, and compatible with Altech KU series motor disconnect switches.

Datasheet Summary
Powered by GS/AI

2.V160KU is a side-mounted auxiliary switch accessory for UL98 motor disconnect switches, featuring one normally open and one normally closed contact, rated for 16 A at 1/2 HP and 125-250 V AC. It is designed for use with lockable disconnect switches that have a 1 1/4" padlock hasp capable of accepting up to three padlocks. The switch shaft length is 200 mm, constructed of steel, and compatible with Altech KU series motor disconnect switches.

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - 2.V160KU - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
2.V160KU
Motor Disconnect Switches 2.V160KU
Suitable Accessories - Side Mounted Auxiliary Switches

Suitable Accessories - Side Mounted Auxiliary Switches

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number 2.V160KU
Product Name Motor Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4125L  Y/R - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 5 to 60 HP
View Details
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET360UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM380UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details