The EVA3160 + K/EVA Y/R is a three-pole toggle handle motor disconnect switch with a yellow cover and red handle, rated for 150 A general purpose current and 600 V AC. It is lockable with one padlock and features terminals acceptable for 8-1/0 AWG copper conductors at 75°C, with a torque requirement of 50 lb. in. (5.6 Nm) and 5 mm Allen key screw heads. The switch has a short circuit withstand rating of 10 kA at 600 V with maximum fuse protection and weighs 0.480 kg (1.058 lb.) for the three-pole configuration. Motor full load amperage ratings are 83 A at 600 V AC, with horsepower ratings up to 40 HP at 550-600 V AC for three-phase operation. A cover plate is included.
Toggle Handle Motor Disconnect Switches
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | EVA3160 + K/EVA Y/R |
| Product Name | Motor Disconnect Switches |
| Current Rating | 150 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 60 HP |