The EVA3100 + K/EVA is a three-pole toggle handle motor disconnect switch rated for 100 A general purpose current and 600 V AC maximum voltage, with a motor full-load current rating of 54 A at 600 V AC. It is lockable with one padlock, features a white cover and white handle, and has a terminal size acceptability of 8-1/0 AWG copper conductors at 75°C with a torque requirement of 50 lb. in. (5.6 Nm) using a 5 mm Allen key screw. The switch has a short-circuit withstand rating of 10 kA at 600 V with maximum fuse protection and weighs 0.480 kg (1.058 lb). It meets K5 and RK5 fuse class ratings and is designed for use across multiple voltage and horsepower applications as specified for 3-phase and 1-phase motors.
Toggle Handle Motor Disconnect Switches
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | EVA3100 + K/EVA |
| Product Name | Motor Disconnect Switches |
| Current Rating | 100 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 40 HP |