The IP44 Splashproof Large Box Receptacle, part number D42S20A, from Altech Corp. is designed for industrial applications requiring robust electrical connections. It features a rugged construction using polyamide 6 material, which offers high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The receptacle operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and is compliant with EN 60309 and IEC 60309 standards. This receptacle is equipped with a multi-ramp locking system for easy assembly and has clearly marked terminals for straightforward wiring. It is rated for 20-30A and includes a splashproof IP44 rating, ensuring protection against water ingress. The design incorporates features such as an insulated cable clamp device and maximum wiring space, making it suitable for demanding environments.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.
Features:
AC Power Plugs & Receptacles RECPF,30A,3P/4W,9h,2
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | D42S20A | D42S20A |
| Product Name | IP44 Splashproof Large Box Receptacle | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector |
| Device Type | Receptacle | Plug |
| Configuration | Single | |
| Applications | Industrial | |
| Mounting Style | Cable |