The IP44 Splashproof Straight Inlet, part number A52S32A, is designed for industrial applications requiring robust electrical connections. It is constructed from polyamide 6, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The inlet operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and features excellent anti-tracking properties. This product is compliant with EN 60309 standards, ensuring safety and compatibility in electrical installations. The design includes a grooved body for improved grip and an insulated cable clamp device for secure connections. All terminals are clearly marked, and the assembly process is simplified by a multi-ramp locking system. The inlet is rated for 20-30A and is suitable for environments where splashproof protection is necessary.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.
Features:
AC Power Plugs & Receptacles INLTM,30A,4P/5W,6h,4
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | A52S32A | A52S32A |
| Product Name | IP44 Splashproof Straight Inlet | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector |
| Device Type | Plug | Plug |
| Configuration | IEC | |
| Applications | Industrial | |
| Mounting Style | Cable |