Altech Corp. Standard Slot WIre Ducts with Lid B40x80S/BU-R

Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Slot Wire Duct with Lid from Altech Corp. is designed for effective cable management within cabinets and control panels. This product features removable break-out fingers that allow for easy access without the need for cutting tools, and additional break points at the base for section removal. It is manufactured from self-extinguishing PVC, ensuring lightweight yet rigid construction, and is available in standard colors of gray, white, and black. The duct has a slot pitch of 0.79 inches and a slot width of 0.31 inches, providing ample support for cables during installation and routing. It is compliant with EN 50085-2-3 and DIN 43659 standards, ensuring flexibility and ease of installation. The product is rated for service temperatures between +5°F to +149°F (-15°C to +65°C) and is UL94 V-O rated for flammability. This wire duct is suitable for a variety of applications where organized cable management is essential.

Datasheet Summary
Powered by GS/AI

The Standard Slot Wire Duct with Lid from Altech Corp. is designed for effective cable management within cabinets and control panels. This product features removable break-out fingers that allow for easy access without the need for cutting tools, and additional break points at the base for section removal. It is manufactured from self-extinguishing PVC, ensuring lightweight yet rigid construction, and is available in standard colors of gray, white, and black. The duct has a slot pitch of 0.79 inches and a slot width of 0.31 inches, providing ample support for cables during installation and routing. It is compliant with EN 50085-2-3 and DIN 43659 standards, ensuring flexibility and ease of installation. The product is rated for service temperatures between +5°F to +149°F (-15°C to +65°C) and is UL94 V-O rated for flammability. This wire duct is suitable for a variety of applications where organized cable management is essential.

Suppliers

Company
Product
Description
Supplier Links
Standard Slot WIre Ducts  with Lid - B40x80S/BU-R - Altech Corp.
Flemington, NJ, USA
Standard Slot WIre Ducts with Lid
B40x80S/BU-R
Standard Slot WIre Ducts with Lid B40x80S/BU-R
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved

The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.

Features:

  • LidRetention
  • Cable Retention
  • Break-Out Fingers
  • Easy Installation
  • Ideal Where No Break-outs Are Required
  • Complete Cable Protection
  • 22 Sizes, In Either Gray, White Or Black
  • UL, CSA and Lloyds Register Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Wiring Ducts
Product Number B40x80S/BU-R
Product Name Standard Slot WIre Ducts with Lid
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
Slot Pitch 0.7900 inch (20.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Ducts, Raceways - 1920-B25X50T-ND - DigiKey
Specs
Wire Duct Style Slotted
Material Poly-Vinyl Chloride (PVC)
Colors Available Gray
View Details
Thin Slot Wire Ducts with Lid - B40x40T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Unslotted Wall Wire Ducts with Lid - B60x40US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details
Standard Slot Wire Ducts with Lid - B25x80S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details