The B100X100T/W-R is a Thin Slot wiring duct designed for cable management in cabinets and control panels, supplied with a lid and made of self-extinguishing PVC. It measures 3.86 inches wide by 3.94 inches high (98 mm x 100 mm), with a slot pitch of 0.49 inches and slot width of 0.20 inches, and is available in white finish. The unit supports break-out fingers for tool-free removal and complies with EN50085-2-3. It operates from +5°F to +149°F (-15°C to +65°C) and meets UL94 V-0 flammability rating. The part is one of 16 sizes in the Thin Slot series, which includes a base and lid for all variants.
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Wiring Ducts |
| Product Number | B100x100T/W-R |
| Product Name | Thin Slot Wire Ducts with Lid |
| Wire Duct Style | Slotted |
| Material | Self Extinguishing PVC |
| Colors Available | White |
| Slot Pitch | 0.3900 inch (9.91 mm) |