The B25x40US/W-R is an unslotted wire duct designed for cable management in cabinets and control panels, featuring a lid and base for complete cable protection without break-outs. Manufactured from self-extinguishing PVC, it operates within a temperature range of +5°F to +149°F (-15°C to +65°C) and meets UL94 V-0 flammability ratings. The base slots comply with DIN 43659 and EN 50085-2-3 standards. Available in white (RAL 9010), it shares the same dimensions and construction as the standard unslotted series, with a width of 0.91 inches (23 mm) and height of 1.89 inches (48 mm).
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Wiring Ducts |
| Product Number | B25x40US/W-R |
| Product Name | Unslotted Wall Wire Ducts with Lid |
| Wire Duct Style | Slotless |
| Material | Self Extinguishing PVC |
| Colors Available | White |