The AIS18N08AW220-2M is a non-flush mount cylindrical inductive proximity sensor with an 18mm diameter and an 8mm sensing distance, featuring a 2-meter fixed PVC cable and AC operating voltage (90-250VAC) with a 250 mA output current. It has a nickel-plated brass housing, complies with IP67 protection, and provides a normally open output. Its non-flush design allows for a wider sensing field compared to flush mount versions.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M18-S8.0-NF-9
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS18N08AW220-2M | AIS18N08AW220-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.3100 inch (7.87 mm) | |
| Repeatability | 15.75 mils (400 µm) | |
| Switching Frequency | 0.0100 kHz |