The AIS30F10RW220-2M is a cylindrical inductive proximity sensor with a 30mm threaded brass, nickel-plated housing, flush mount design, and 10mm sensing distance. It operates on 90-250V AC, has a maximum load current of 250mA, and includes a 2-meter fixed PVC cable with normally closed (NC) output. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards and has an operating temperature range of -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M30-S10-F-902
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS30F10RW220-2M | AIS30F10RW220-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.3900 inch (9.91 mm) | |
| Repeatability | 11.81 mils (300 µm) | |
| Switching Frequency | 0.0100 kHz |