Altech Corp. Hardware 08310001089

Description
Inductive Sensor KJ5-M18MB80-DPI-X013 0
Request a Quote
Description
Inductive Sensor KJ5-M18MB80-DPI-X013 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Hardware
08310001089
Hardware 08310001089
Inductive Sensor KJ5-M18MB80-DPI-X013 0

Inductive Sensor KJ5-M18MB80-DPI-X0130

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08310001089
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1142ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details