Altech Corp. Hardware 9964-1715

Description
Inductive Sensor KJ8-M18MN60-DPS
Request a Quote
Description
Inductive Sensor KJ8-M18MN60-DPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 9964-1715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
9964-1715
Hardware 9964-1715
Inductive Sensor KJ8-M18MN60-DPS

Inductive Sensor KJ8-M18MN60-DPS

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 9964-1715
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3240EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2092544 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.2756 inch (7 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details