The 9986-4565 is a 30 mm diameter, flush-mount, DC cylindrical inductive proximity sensor with a 10 mm sensing distance, featuring a nickel-plated brass housing, PNP normally closed output, and a fixed 2-meter PVC cable. It operates from 10 to 60 VDC, draws ≤10 mA supply current, and supports a maximum load current of 400 mA with a voltage drop of ≤2.4 V. The sensor meets IEC 529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection ratings, operates from -25 to 70°C, and has a switching frequency of 500 Hz. It includes reverse polarity, short circuit, and overload protection, with ≤10 µA leakage current and ≤15% hysteresis.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors IPTM-M30-S10 -FL-1060VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9986-4565 | 9986-4565 | 9986-4565 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3900 inch (9.91 mm) | ||
| Repeatability | 19.69 mils (500 µm) | ||
| Switching Frequency | 0.5000 kHz |