The AIS18N08AP024-2M is a flush mount cylindrical inductive proximity sensor with an 18mm diameter, a sensing distance of 8mm, and a PNP output. It operates on 10-30V DC with a maximum load current of 250mA and uses a 2-meter fixed PVC cable. The sensor has a nickel-plated brass housing, meets IP67 protection levels, and supports a switching frequency of up to 500Hz. It includes short circuit, overload, reverse polarity, and transient voltage protection.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M18-S8.0-NF-1
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS18N08AP024-2M | AIS18N08AP024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.3100 inch (7.87 mm) | |
| Repeatability | 15.75 mils (400 µm) | |
| Switching Frequency | 0.5000 kHz |