The AIS18F08AP024-Q65 is a cylindrical inductive proximity sensor with an 18 mm diameter and a flush mount design, offering a sensing distance of 8 mm. It operates on DC 10-30 V with a PNP output configuration and includes a quick disconnect connector. The sensor has a nickel-plated brass housing and meets IP67 protection standards. It is supplied with a 2-meter PVC fixed cable and supports a maximum switching frequency of 500 Hz.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M18-S8.0-F-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS18F08AP024-Q65 | AIS18F08AP024-Q65 |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.3100 inch (7.87 mm) | |
| Repeatability | 15.75 mils (400 µm) | |
| Switching Frequency | 0.5000 kHz |