The AIS18F05UN024-2M is a cylindrical inductive proximity sensor with a flush mount design, 18 mm diameter, and a sensing distance of 5 mm. It operates on 10-30 VDC with a maximum load current of 250 mA and features an NPN output with complementary normally open/normally closed (NO/NC) functionality. The sensor has a 2-meter fixed PVC cable and a nickel-plated brass housing. It meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, includes reverse polarity, short circuit, and overload protection, and operates within a temperature range of -25 to 70°C. Switching frequency is rated at 500 Hz, with a voltage drop across the sensor of ≤2.5 V and maximum leakage current of ≤1 µA.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M18-S5.0-F-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS18F05UN024-2M | AIS18F05UN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.2000 inch (5.08 mm) | |
| Repeatability | 7.87 mils (200 µm) | |
| Switching Frequency | 0.5000 kHz |