The AIS12N04AD024-2M is a cylindrical inductive proximity sensor with a 12mm diameter, non-flush mount design, and a 4mm sensing distance. It operates on 10-30V DC with a maximum load current of 200mA and features a 2-meter PVC fixed cable. The sensor has a normally open (NO) output, M12 threaded housing made of nickel-plated brass, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It includes reverse polarity, short circuit, overload, and transient voltage protection, with an operating temperature range of -25 to 70°C. Switching frequency is 400Hz, and repeatability is ≤0.3mm.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Features:
Proximity Sensors SENSOR-M12-S4.0-NF-1
| Altech Corp. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12N04AD024-2M | 70075963 | AIS12N04AD024-2M |
| Product Name | Cylindrical Sensors | SENSOR-M12-S4.0-NF-1030VDC, 200MA-2 WIRE-NO-2M CABLE | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical | |
| Operation Distance | 0.1600 inch (4.06 mm) | 0.1575 inch (4 mm) | |
| Repeatability | 11.81 mils (300 µm) | ||
| Switching Frequency | 0.4000 kHz |