The 9814-1133 is an analog DC inductive proximity sensor with a Trogamid T housing, designed for non-flush mounting with a sensing distance of 10 mm to 20 mm. It operates on 18 V to 30 V DC, draws a maximum supply current of 10 mA, and provides a linear output voltage range of 1 V to 9 V DC with a repeatability of 1% and linearity of ±3%. The sensor has a switching frequency of 25 Hz, operates within a temperature range of -25 °C to 70 °C, and includes short circuit and overload protection. The unit features internal screw terminals and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. Its dimensions are 41 mm × 40 mm × 121 mm, with a 1/2"-14 NPT threaded mounting hole.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9814-1133 |
| Product Name | Limit Style Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.3900 to 0.7900 inch (9.91 to 20.07 mm) |
| Switching Frequency | 0.0250 to 25 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |