Altech Corp. Cylindrical Sensors 9961-4465

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech part number 9961-4465 is a cylindrical inductive proximity sensor designed for reliable detection in various applications. It operates on a DC voltage range of 10-30V and supports a maximum load current of 200 mA. This sensor features a normally closed output configuration and is housed in a nickel-plated brass casing, ensuring durability and resistance to environmental factors. It meets IP67 protection standards, making it suitable for use in harsh conditions. The sensor has a sensing distance of 4-15 mm, depending on the mounting style, and is equipped with short circuit, overload, and reverse polarity protection. The operating temperature range is from -25 to 70°C (-13 to 158°F), which allows for versatility in different environments. This product is ideal for applications requiring precise proximity sensing with robust performance.

Datasheet Summary
Powered by GS/AI

The Altech part number 9961-4465 is a cylindrical inductive proximity sensor designed for reliable detection in various applications. It operates on a DC voltage range of 10-30V and supports a maximum load current of 200 mA. This sensor features a normally closed output configuration and is housed in a nickel-plated brass casing, ensuring durability and resistance to environmental factors. It meets IP67 protection standards, making it suitable for use in harsh conditions. The sensor has a sensing distance of 4-15 mm, depending on the mounting style, and is equipped with short circuit, overload, and reverse polarity protection. The operating temperature range is from -25 to 70°C (-13 to 158°F), which allows for versatility in different environments. This product is ideal for applications requiring precise proximity sensing with robust performance.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9961-4465 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9961-4465
Cylindrical Sensors 9961-4465
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9961-4465 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9961-4465
Proximity Sensors 9961-4465
ITBN-M8 -S1.5-FL-1030VDC

ITBN-M8 -S1.5-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9961-4465
Proximity Sensors 9961-4465
Proximity Sensors ITBN-M8 -S1.5-FL-1030VDC

Proximity Sensors ITBN-M8 -S1.5-FL-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9961-4465 9961-4465 9961-4465
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0600 inch (1.52 mm)
Repeatability 5.91 mils (150 µm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 08409843000 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Hardware - 08313036511 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Cylindrical Sensors - 9984-4950 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers
Ring Style Sensors - 9705-0500 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.69 inch (42.93 mm)
View Details