The 9932-0165 is a cylindrical, flush-mount, 2-wire NAMUR inductive proximity sensor with an M8 threading and a sensing distance of 1mm. It features a nickel-plated brass housing and operates at 8.2V DC with a maximum ripple voltage of 5%. The sensor has an output current of 0.5 mA with target detection and 3.5 mA without, a switching frequency of 2000 Hz, and meets IEC 529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. It operates within a temperature range of -25 to 70°C and complies with NAMUR regulations and DIN 19234 specifications. The part includes a 6.5m cable and a 4-pin micro-style connector.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9932-0165 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0400 inch (1.02 mm) |
| Repeatability | 3.94 mils (100 µm) |
| Switching Frequency | 2 to 2000 kHz |