The 9986-2300 is a mounting bracket for M30 non-flush mount cylindrical inductive proximity sensors, designed for use with 15mm sensing distance sensors. It supports 18V to 30V DC operation with a maximum current draw of 10mA, and is compatible with 65 connector cables. The bracket maintains a sensing distance tolerance of ±10% and allows for a maximum switching frequency of 300Hz. It is intended for use with sensors featuring a PBTP housing and meets IP67 protection standards.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M30-S15 -NF-1830VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9986-2300 | 9986-2300 | 9986-2300 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.5900 inch (14.99 mm) | ||
| Repeatability | 59.06 mils (1500 µm) | ||
| Switching Frequency | 0.3000 kHz |