Altech Corp. Proximity Sensors 9869-8114

Description
9869-8114
Request a Quote
Description
9869-8114
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9869-8114 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9869-8114
Proximity Sensors 9869-8114
9869-8114

9869-8114

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9869-8114
Proximity Sensors 9869-8114
Proximity Sensors 9869-8114

Proximity Sensors 9869-8114

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9869-8114 9869-8114
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details