Altech Corp. Cylindrical Sensors 9984-4765

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mounting bracket for M18 cylindrical inductive proximity sensors, designed for non-flush mount configurations with a 30mm (1.18 in.) diameter housing. It is part of a series compatible with sensors meeting IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. The bracket is identified by part number 9984-4765, which corresponds to the non-flush mount variant in the M18 bracket lineup.

Datasheet Summary
Powered by GS/AI

Mounting bracket for M18 cylindrical inductive proximity sensors, designed for non-flush mount configurations with a 30mm (1.18 in.) diameter housing. It is part of a series compatible with sensors meeting IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. The bracket is identified by part number 9984-4765, which corresponds to the non-flush mount variant in the M18 bracket lineup.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9984-4765 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9984-4765
Cylindrical Sensors 9984-4765
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9984-4765 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9984-4765
Proximity Sensors 9984-4765
ITBN-M18-S8.0-NF-106 0VDC

ITBN-M18-S8.0-NF-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9984-4765
Proximity Sensors 9984-4765
Proximity Sensors ITBN-M18-S8.0-NF-106 0VDC

Proximity Sensors ITBN-M18-S8.0-NF-1060VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9984-4765 9984-4765 9984-4765
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Snesitivity Ring Sensors - 9715-5000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.4 inch (35.5 mm)
View Details
Proximity Sensors - 08409843163 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Proximity Sensors - 08409843100 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Cylindrical Sensors - AIK30F10AP024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
2 suppliers