Altech Corp. Proximity Sensors 08409843163

Description
Ultrasonic Sensor KURT1500-M18KB98-ANU -V
Request a Quote
Description
Ultrasonic Sensor KURT1500-M18KB98-ANU -V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 08409843163 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
08409843163
Proximity Sensors 08409843163
Ultrasonic Sensor KURT1500-M18KB98-ANU -V

Ultrasonic Sensor KURT1500-M18KB98-ANU-V

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08409843163
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1730-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details