The 9982-4764 is a 12 mm diameter, flush-mount, DC inductive proximity sensor with a 4 mm sensing distance, housed in nickel-plated brass. It operates on 10-60 VDC, supports NPN normally closed output, and draws ≤10 mA supply current with a maximum load current of 400 mA. The sensor features a 4-pin micro-style 65 connector, ≤2.4 V voltage drop, 1000 Hz switching frequency, and IP67 (NEMA 1, 3, 4, 6, 12, 13) protection. Operating temperature range is -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M12-S4.0-NF-106
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9982-4764 | 9982-4764 | 9982-4764 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |