The 9986-4400 is a flush-mount, cylindrical inductive proximity sensor with a 30 mm diameter, operating on 10-60 VDC and delivering a maximum load current of 400 mA. It features a PNP normally closed output, a brass nickel-plated housing, and dual LEDs indicating voltage and output status. The sensor has a sensing distance of 10 mm, a switching frequency of 500 Hz, and a temperature range of -25 to 70°C. It meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards and includes reverse polarity, overload, and short-circuit protection. A 2-meter fixed PVC cable is supplied with the sensor.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors IPTM-M30-S10 -FL-1060VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9986-4400 | 9986-4400 | 9986-4400 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3900 inch (9.91 mm) | ||
| Repeatability | 19.69 mils (500 µm) | ||
| Switching Frequency | 0.5000 kHz |