The 9982-4700 is a cylindrical inductive proximity sensor in the GL series, with a 12 mm diameter, 4 mm sensing distance, non-flush mount, and NPN normally closed output. It operates on 10-60 V DC, has a maximum load current of 400 mA, and a supply current of ≤10 mA. Voltage drop across the sensor is ≤2.4 V, with a switching frequency of 1000 Hz and hysteresis of ≤15%. The sensor has a brass, nickel-plated housing, IP67 (NEMA 1, 3, 4, 6, 12, 13) protection, and operates from -25 to 70°C. The part includes a fixed cable with three wires (red, black, brown), where red is for supply, black for ground, and brown for output.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M12-S4.0-NF-106
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9982-4700 | 9982-4700 | 9982-4700 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |