Altech Corp. Proximity Sensors 9861-3000

Description
IBPA-B03-S2.0-FL-103 0VDC
Request a Quote
Description
IBPA-B03-S2.0-FL-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9861-3000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9861-3000
Proximity Sensors 9861-3000
IBPA-B03-S2.0-FL-103 0VDC

IBPA-B03-S2.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9861-3000
Proximity Sensors 9861-3000
Proximity Sensors IBPA-B03-S2.0-FL-103 0VDC

Proximity Sensors IBPA-B03-S2.0-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9861-3000 9861-3000
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SMT-10M-NS-24V-E-0,3-L-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-R8MNB-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1969 inch (50000 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details