Altech Corp. Cylindrical Sensors 9982-4300

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9982-4300 is a 3-wire DC cylindrical inductive proximity sensor with a 12mm diameter, flush mount design, and a sensing distance of 4mm. It features a brass, nickel-plated housing, PNP transistor output, and operates from 10 to 60V DC with a maximum load current of 400mA. The sensor includes dual LEDs indicating power and output status, and meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection ratings. Its switching frequency is 1000Hz, voltage drop across the sensor is ≤2.4V, and operating temperature range is -25 to 70°C. It includes a 2m fixed cable with color-coded wires for easy wiring.

Datasheet Summary
Powered by GS/AI

The 9982-4300 is a 3-wire DC cylindrical inductive proximity sensor with a 12mm diameter, flush mount design, and a sensing distance of 4mm. It features a brass, nickel-plated housing, PNP transistor output, and operates from 10 to 60V DC with a maximum load current of 400mA. The sensor includes dual LEDs indicating power and output status, and meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection ratings. Its switching frequency is 1000Hz, voltage drop across the sensor is ≤2.4V, and operating temperature range is -25 to 70°C. It includes a 2m fixed cable with color-coded wires for easy wiring.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9982-4300 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9982-4300
Cylindrical Sensors 9982-4300
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9982-4300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-4300
Proximity Sensors 9982-4300
ITBN-M12-S4.0-NF-106 0VDC

ITBN-M12-S4.0-NF-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-4300
Proximity Sensors 9982-4300
Proximity Sensors ITBN-M12-S4.0-NF-106 0VDC

Proximity Sensors ITBN-M12-S4.0-NF-1060VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9982-4300 9982-4300 9982-4300
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - AIS12N04AD024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers
Ring Style Sensors - 9714-2000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details
Cylindrical Sensors - AIK18F05AN024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Block Sensors - 9809-3400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers