The 9982-4200 is a flush-mount, M12 cylindrical inductive proximity sensor with a 2mm sensing distance, operating on 10-60 VDC and delivering up to 400 mA output current. It features two LEDs indicating power and output status, a nickel-plated brass housing, and complies with IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. The sensor uses a PNP normally open output, has a switching frequency of 2000 Hz, a voltage drop of ≤2.4 V, and operates within a temperature range of -25 to 70°C. It includes a 2-meter fixed cable with tinned copper conductors and is designed for direct metal mounting with no metal interference within 6 times its sensing distance.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M12-S4.0-NF-106
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9982-4200 | 9982-4200 | 9982-4200 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |