Altech Corp. Cylindrical Sensors AIS30N15RW220-2M

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIS30N15RW220-2M is a cylindrical non-flush mount inductive proximity sensor with a 30mm diameter and a 15mm sensing distance, designed for AC 90-250V operation with a 250mA load current. It features a nickel-plated brass housing, a normally closed (NC) output, and a fixed 2-meter PVC cable with oil-resistant encapsulation. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, has a temperature range of -25 to 70°C, and includes overload, transient voltage, and wire break protection.

Datasheet Summary
Powered by GS/AI

The AIS30N15RW220-2M is a cylindrical non-flush mount inductive proximity sensor with a 30mm diameter and a 15mm sensing distance, designed for AC 90-250V operation with a 250mA load current. It features a nickel-plated brass housing, a normally closed (NC) output, and a fixed 2-meter PVC cable with oil-resistant encapsulation. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, has a temperature range of -25 to 70°C, and includes overload, transient voltage, and wire break protection.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - AIS30N15RW220-2M - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
AIS30N15RW220-2M
Cylindrical Sensors AIS30N15RW220-2M
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
AIS30N15RW220-2M
Proximity Sensors AIS30N15RW220-2M
Proximity Sensors SENSOR-M30-S15-NF-90 250VAC

Proximity Sensors SENSOR-M30-S15-NF-90250VAC

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number AIS30N15RW220-2M AIS30N15RW220-2M
Product Name Cylindrical Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317842265 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Ring Style Sensors - 9709-0359 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 5.12 inch (130 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Cylindrical Sensors - 9982-4565 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers