Mounting bracket for M12 cylindrical inductive proximity sensors, designed for flush or non-flush mount configurations. It supports operating voltages of 18-30 VDC and a maximum current of 120 mA. The bracket is compatible with sensors having a sensing distance up to 2 mm for flush mount and 4 mm for non-flush mount. It is rated IP67 and meets NEMA 1, 3, 4, 6, 12, and 13 protection standards. Dimensions are 24.0 mm in length and 1.10 in. in width, with a tolerance of ±10%. The mounting bracket is constructed for metal housing sensors and includes provisions for cable connections via 65-type connectors.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M12-S4.0-NF-183
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9982-2300 | 9982-2300 | 9982-2300 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |