Altech Corp. Hardware 08317811664

Description
Inductive Sensor KJ3-M8MN50-DP╓-V1
Request a Quote
Description
Inductive Sensor KJ3-M8MN50-DP╓-V1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08317811664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08317811664
Hardware 08317811664
Inductive Sensor KJ3-M8MN50-DP╓-V1

Inductive Sensor KJ3-M8MN50-DP╓-V1

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08317811664
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1242ELHLT-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Cylindrical Sensors - 9924-0700 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers