The 9981-4064 is a cylindrical inductive proximity sensor with an M8 threaded housing, flush mount design, and a sensing distance of 2mm. It operates on 10-30V DC, draws ≤12mA supply current, and supports a maximum load current of 200mA with PNP normally open output. The sensor features a nickel-plated brass housing, LED indication for output status, and a fixed 2m PVC cable with a 3-pin M8 connector. It meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection ratings, has a switching frequency of 2000Hz, and operates within a temperature range of -25°C to 70°C. Reverse polarity, overload, and short circuit protection are included.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9981-4064 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0800 inch (2.03 mm) |
| Repeatability | 7.87 mils (200 µm) |
| Switching Frequency | 2 to 2000 kHz |