The 9981-4000 is a cylindrical inductive proximity sensor with a flush mount design, M8 threaded housing, and 2 mm sensing distance. It operates on 10-30 VDC, draws ≤12 mA supply current, and supports a maximum load current of 200 mA with a voltage drop ≤2.4 V. The sensor features PNP normally open output, a switching frequency of 2000 Hz, and a temperature range of -25 to 70°C. It includes a 2 m fixed PVC cable and complies with IP67 (NEMA 1, 3, 4, 6, 12, 13) protection. The housing is nickel-plated brass, and the front cap is PBTB.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M8 -S2.0-FL-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9981-4000 | 9981-4000 | 9981-4000 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 7.87 mils (200 µm) | ||
| Switching Frequency | 2 kHz |