Altech Corp. Cylindrical Sensors 9914-0865

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9914-0865 is a cylindrical inductive proximity sensor with analog output, designed for position determination. It has a flush mount M12 housing with nickel-plated brass construction, operates on 18-30 V DC, and provides a 1-9 V DC output proportional to target distance. The sensor has a sensing range of 0.5 mm to 2.5 mm, a maximum switching frequency of 100 Hz, and a temperature range of -25 to 70°C. It includes a fixed cable with 2 m length and a 4-pin micro-style connector, with a repeatability of 1% and linearity of ±3%. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards and includes overload and short-circuit protection.

Datasheet Summary
Powered by GS/AI

The 9914-0865 is a cylindrical inductive proximity sensor with analog output, designed for position determination. It has a flush mount M12 housing with nickel-plated brass construction, operates on 18-30 V DC, and provides a 1-9 V DC output proportional to target distance. The sensor has a sensing range of 0.5 mm to 2.5 mm, a maximum switching frequency of 100 Hz, and a temperature range of -25 to 70°C. It includes a fixed cable with 2 m length and a 4-pin micro-style connector, with a repeatability of 1% and linearity of ±3%. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards and includes overload and short-circuit protection.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9914-0865 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9914-0865
Cylindrical Sensors 9914-0865
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9914-0865 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9914-0865
Proximity Sensors 9914-0865
ITBN-M12-52.5-FL-183 0VDC

ITBN-M12-52.5-FL-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9914-0865
Proximity Sensors 9914-0865
Proximity Sensors ITBN-M12-52.5-FL-183 0VDC

Proximity Sensors ITBN-M12-52.5-FL-1830VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9914-0865 9914-0865 9914-0865
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 to 0.1000 inch (5.08 to 2.54 mm)
Switching Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9701-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.01 inch (51 mm)
View Details
Block Sensors - 9809-0459 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details