The 9981-2200 is a cylindrical inductive proximity sensor with an M8 threaded brass, nickel-plated housing and a flush mount design, delivering a sensing distance of 1.5mm. It operates on 10-30V DC with a maximum load current of 200mA, and features PNP normally open output with a switching frequency of 2000Hz. The sensor includes reverse polarity, overload, and short circuit protection, meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, and operates within a temperature range of -25 to 70°C. It comes with a 2-meter fixed cable and an LED indicator for output status.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M8 -S2.0-NF-1830VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9981-2200 | 9981-2200 | 9981-2200 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 7.87 mils (200 µm) | ||
| Switching Frequency | 2 kHz |