The 9986-2100 is a fixed cable assembly for M30 flush mount inductive proximity sensors, designed for use with 18-30VDC sensors. It has a 2-meter (6 ft. 6 in.) PVC cable, a 65 connector, and a normally open output with ≤10mA load current, ≤120mA switching current, ≤1.5V voltage drop, and a maximum switching frequency of 500Hz. The assembly supports NPN output and is compatible with sensors requiring ≤10% supply voltage tolerance and ≤10% hysteresis. All cylindrical sensors meet IP67 and NEMA 1, 3, 4, 6, 12, 13 protection levels.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M30-S10 -FL-1830VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9986-2100 | 9986-2100 | 9986-2100 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3900 inch (9.91 mm) | ||
| Repeatability | 39.37 mils (1000 µm) | ||
| Switching Frequency | 0.5000 kHz |