The 9981-2164 is a cylindrical inductive proximity sensor in the L series, with a flush mount M8 body, nickel plated brass housing, and 3-wire DC NPN normally closed output. It operates on 10-30V DC with a maximum load current of 200 mA, a supply current of ≤10 mA, and a voltage drop across the sensor of ≤2.4 V. The sensing distance is 1.5 mm, with a switching frequency of 2000 Hz, repeatability of 0.15 mm, and an operating temperature range of -25 to 70°C. The sensor features short circuit, overload, and reverse polarity protection, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It uses a 4-pinMicro style connector with 2 m PVC cable as specified by the part number suffix '64'.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M8 -S1.5-FL-1830VDC
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 9981-2164 | 9981-2164 |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0600 inch (1.52 mm) | |
| Repeatability | 5.91 mils (150 µm) | |
| Switching Frequency | 2 kHz |